onsemi TRANSISTORS - Transistors (BJT) - Single - 2SC5291S-AY 2SC5291S-AY

Description
Transistor NPN 160V 1.5A FLP
Request a Quote Datasheet
Description
Transistor NPN 160V 1.5A FLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC5291S-AY - Rochester Electronics
Newburyport, MA, United States
Transistor NPN 160V 1.5A FLP

Transistor NPN 160V 1.5A FLP

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5291S-AY - 1004454-2SC5291S-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5291S-AY
1004454-2SC5291S-AY
TRANSISTORS - Transistors (BJT) - Single - 2SC5291S-AY 1004454-2SC5291S-AY
Manufacturer: ON Semiconductor Win Source Part Number: 1004454-2SC5291S-AY Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: FLP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 450mV @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004454-2SC5291S-AY
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: FLP
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
160V 1.5A Bipolar Transistor
276-2SC5291S-AY
160V 1.5A Bipolar Transistor 276-2SC5291S-AY
TRANS NPN 160V 1.5A FLP Product overview: 2SC5291S-AY from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5291S-AY can be used for catalog matching and distributor lookup.

TRANS NPN 160V 1.5A FLP Product overview: 2SC5291S-AY from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5291S-AY can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5291S-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5291S-AY
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5291S-AY
TRANS NPN 160V 1.5A FLP

TRANS NPN 160V 1.5A FLP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC5291S-AY 1004454-2SC5291S-AY 276-2SC5291S-AY 2SC5291S-AY
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC5291S-AY 160V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 1658603 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
Single Bipolar Transistors - BC856BWE6327BTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers