onsemi Bipolar RF Transistors 2SC5245A-4-TL-E

Description
RF Transistor NPN 10V 30mA 8GHz 150mW Surface Mount 3-MCP
Request a Quote Datasheet
Description
RF Transistor NPN 10V 30mA 8GHz 150mW Surface Mount 3-MCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC5245A-4-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5245A-4-TL-EOSTR-ND
Bipolar RF Transistors 2SC5245A-4-TL-EOSTR-ND
RF Transistor NPN 10V 30mA 8GHz 150mW Surface Mount 3-MCP

RF Transistor NPN 10V 30mA 8GHz 150mW Surface Mount 3-MCP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5245A-4-TL-E - 762703-2SC5245A-4-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5245A-4-TL-E
762703-2SC5245A-4-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5245A-4-TL-E 762703-2SC5245A-4-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 762703-2SC5245A-4-TL -E Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Power - Max: 150mW Gain: 10dB Transistor Type: NPN Frequency - Transition: 8GHz Noise Figure (dB Typ @ f): 0.9dB ~ 3dB @ 1GHz ~ 1.5GHz Family Name: 2SC5245A-4 Categories: Discrete Semiconductor Products Manufacturer Package: 3-MCP Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 10V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 10mA, 5V Alternative Parts (Cross-Reference): 2SC4325(TE85L,F); 2SC4227-T1-A; 2SC4325(T5LMDNSIKF; Introduction Date: October 27, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762703-2SC5245A-4-TL-E
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-70, SOT-323
Mounting: SMD
Power - Max: 150mW
Gain: 10dB
Transistor Type: NPN
Frequency - Transition: 8GHz
Noise Figure (dB Typ @ f): 0.9dB ~ 3dB @ 1GHz ~ 1.5GHz
Family Name: 2SC5245A-4
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-MCP
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 10V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 10mA, 5V
Alternative Parts (Cross-Reference): 2SC4325(TE85L,F); 2SC4227-T1-A; 2SC4325(T5LMDNSIKF;
Introduction Date: October 27, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 10V 0.03A 150mW Bipolar Transistor
283-2SC5245A-4-TL-E
Automotive 10V 0.03A 150mW Bipolar Transistor 283-2SC5245A-4-TL-E
Trans RF BJT NPN 10V 0.03A 150mW Automotive 3-Pin SC-70 T/R Product overview: 2SC5245A-4-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10V, 0.03A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 10V, 0.03A, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5245A-4-TL-E can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 10V 0.03A 150mW Automotive 3-Pin SC-70 T/R Product overview: 2SC5245A-4-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10V, 0.03A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 10V, 0.03A, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5245A-4-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5245A-4-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5245A-4-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5245A-4-TL-E
RF TRANS NPN 10V 8GHZ 3MCP

RF TRANS NPN 10V 8GHZ 3MCP

Supplier's Site
Bipolar RF Transistors - 2SC5245A-4-TL-E - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5245A-4-TL-E
Bipolar RF Transistors 2SC5245A-4-TL-E
RF TRANS NPN 10V 8GHZ 3MCP

RF TRANS NPN 10V 8GHZ 3MCP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5245A-4-TL-E
Bipolar Transistors - BJT 2SC5245A-4-TL-E
Bipolar Transistors - BJT HIGH-FREQUENCY AMPLIFIER

Bipolar Transistors - BJT HIGH-FREQUENCY AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC5245A-4-TL-EOSTR-ND 762703-2SC5245A-4-TL-E 283-2SC5245A-4-TL-E 2SC5245A-4-TL-E 2SC5245A-4-TL-E 2SC5245A-4-TL-E
Product Name Bipolar RF Transistors TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5245A-4-TL-E Automotive 10V 0.03A 150mW Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323 SOT323; SC-70, SOT-323
IC(max) 30 milliamps 30 milliamps
VCEO 10 volts 10 volts 10 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data