onsemi TRANSISTORS - RF Transistors (BJT) - 2SC5245 2SC5245

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075519-2SC5245 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 3dB @ 1GHz to 1.5GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCP Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 90 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075519-2SC5245 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 3dB @ 1GHz to 1.5GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCP Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 90 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC5245 - 075519-2SC5245 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5245
075519-2SC5245
TRANSISTORS - RF Transistors (BJT) - 2SC5245 075519-2SC5245
Manufacturer: ON Semiconductor Win Source Part Number: 075519-2SC5245 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 3dB @ 1GHz to 1.5GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCP Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 90 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075519-2SC5245
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 3dB @ 1GHz to 1.5GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCP
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 90 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
283-2SC5245
Bipolar Transistor 283-2SC5245
TRANS NPN BIPO UHF-LNA MCP Product overview: 2SC5245 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5245 can be used for catalog matching and distributor lookup.

TRANS NPN BIPO UHF-LNA MCP Product overview: 2SC5245 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5245 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 075519-2SC5245 283-2SC5245
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC5245 Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; 3-MCP Reel - TR
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data