onsemi 250V 17A Bipolar Transistor 2SC5242RTU

Description
TRANS NPN 250V 17A TO3P Product overview: 2SC5242RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5242RTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 250V 17A TO3P Product overview: 2SC5242RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5242RTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 17A Bipolar Transistor
276-2SC5242RTU
250V 17A Bipolar Transistor 276-2SC5242RTU
TRANS NPN 250V 17A TO3P Product overview: 2SC5242RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5242RTU can be used for catalog matching and distributor lookup.

TRANS NPN 250V 17A TO3P Product overview: 2SC5242RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5242RTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5242RTU - 075518-2SC5242RTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5242RTU
075518-2SC5242RTU
TRANSISTORS - Transistors (BJT) - Single - 2SC5242RTU 075518-2SC5242RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075518-2SC5242RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 17A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 55 @ 1A, 5V Maximum Power Dissipation: 130W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075518-2SC5242RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 55 @ 1A, 5V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Single Bipolar Transistors - 2SC5242RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5242RTU-ND
Single Bipolar Transistors 2SC5242RTU-ND
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3P

Buy Now Datasheet
 - 2SC5242RTU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - 2SC5242RTU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5242RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5242RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5242RTU
TRANS NPN 250V 17A TO3P

TRANS NPN 250V 17A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2SC5242RTU 075518-2SC5242RTU 2SC5242RTU-ND 2SC5242RTU 2SC5242RTU
Product Name 250V 17A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5242RTU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; SOT3; TO-3P TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3L
Packing Method Bulk Tube; Tube Tube; Tube
VCEO 250 volts 250 volts
Unlock Full Specs
to access all available technical data