onsemi Single Bipolar Transistors 2SC5242OTU

Description
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC5242OTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5242OTU-ND
Single Bipolar Transistors 2SC5242OTU-ND
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 250V 17A 30MHz 130W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
230V 15A 130W Bipolar Transistor
2087-2SC5242OTU
230V 15A 130W Bipolar Transistor 2087-2SC5242OTU
Bipolar Transistors - BJT NPN 230V 15A 130W Product overview: 2SC5242OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 130W. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 130W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2SC5242OTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 230V 15A 130W Product overview: 2SC5242OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 130W. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 130W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2SC5242OTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5242OTU - 005898-2SC5242OTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5242OTU
005898-2SC5242OTU
TRANSISTORS - Transistors (BJT) - Single - 2SC5242OTU 005898-2SC5242OTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 005898-2SC5242OTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 17A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 130W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005898-2SC5242OTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 130W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5242OTU
Bipolar Transistors - BJT 2SC5242OTU
Bipolar Transistors - BJT NPN 230V 15A 130W

Bipolar Transistors - BJT NPN 230V 15A 130W

Buy Now Datasheet
Trans GP BJT NPN 250V 17A 3-Pin(3+Tab) TO-3P Tube - 598-2SC5242OTU - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 250V 17A 3-Pin(3+Tab) TO-3P Tube
598-2SC5242OTU
Trans GP BJT NPN 250V 17A 3-Pin(3+Tab) TO-3P Tube 598-2SC5242OTU
Trans GP BJT NPN 250V 17A 3-Pin(3+Tab) TO-3P Tube

Trans GP BJT NPN 250V 17A 3-Pin(3+Tab) TO-3P Tube

Supplier's Site
Transistor - 66747339 - Radwell International
Willingboro, NJ, United States
Transistor
66747339
Transistor 66747339
TRANSISTOR, NPN, 250 V , 17 A, TO-3P-3, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, 250 V , 17 A, TO-3P-3, THROUGH HOLE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5242OTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5242OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5242OTU
TRANS NPN 250V 17A TO3P

TRANS NPN 250V 17A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 2SC5242OTU-ND 2087-2SC5242OTU 005898-2SC5242OTU 2SC5242OTU 598-2SC5242OTU 66747339 2SC5242OTU
Product Name Single Bipolar Transistors 230V 15A 130W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5242OTU Bipolar Transistors - BJT Trans GP BJT NPN 250V 17A 3-Pin(3+Tab) TO-3P Tube Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type TO-3; TO-3P-3, SC-65-3 Tube TO-3; SOT3; TO-3P
Packing Method Tube Tube; Tube Tube; Tube
IC(max) 15000 milliamps 17000 milliamps 17000 milliamps
fT 30 MHz
Unlock Full Specs
to access all available technical data