onsemi 0.07A 10V Bipolar Transistor 2SC5231C8-TL

Description
TRANS NPN 0.07A 10V Product overview: 2SC5231C8-TL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07A, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.07A, 10V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5231C8-TL can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 0.07A 10V Product overview: 2SC5231C8-TL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07A, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.07A, 10V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5231C8-TL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.07A 10V Bipolar Transistor
276-2SC5231C8-TL
0.07A 10V Bipolar Transistor 276-2SC5231C8-TL
TRANS NPN 0.07A 10V Product overview: 2SC5231C8-TL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07A, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.07A, 10V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5231C8-TL can be used for catalog matching and distributor lookup.

TRANS NPN 0.07A 10V Product overview: 2SC5231C8-TL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07A, 10V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.07A, 10V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5231C8-TL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC5231C8-TL - 197544-2SC5231C8-TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5231C8-TL
197544-2SC5231C8-TL
TRANSISTORS - Transistors (BJT) - Single - 2SC5231C8-TL 197544-2SC5231C8-TL
Manufacturer: ON Semiconductor Win Source Part Number: 197544-2SC5231C8-TL Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMCP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 197544-2SC5231C8-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMCP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SC5231C8-TL 197544-2SC5231C8-TL
Product Name 0.07A 10V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5231C8-TL
Package Type Reel - TR SOT3; SMCP
Unlock Full Specs
to access all available technical data