RF Transistor, 10V, 70mA, fT=7GHz, NPN Single SMCP, SC-75 / SMCP, 3000-REEL Product overview: 2SC5231A-8-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 70mA, 7GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 70mA, 7GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5231A-8-TL-E can be used for catalog matching and distributor lookup.
RF Transistor NPN 10V 70mA 7GHz 100mW Surface Mount SMCP
RF Small Signal Bipolar Transistor
RF TRANS NPN 10V 7GHZ SMCP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC5231A-8-TL-E | 2SC5231A-8-TL-E-ND | 2SC5231A-8-TL-E | 2SC5231A-8-TL-E |
| Product Name | 10V 70mA 7GHz Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | ||
| IC(max) | 70 milliamps | |||
| VCEO | 10 volts | 10 volts | ||
| VCBO | 20 volts | |||
| PD | 100 milliwatts |