onsemi Bipolar RF Transistors 2SC5227A-5-TB-E

Description
RF Transistor NPN 10V 70mA 7GHz 200mW Surface Mount 3-CP
Request a Quote Datasheet
Description
RF Transistor NPN 10V 70mA 7GHz 200mW Surface Mount 3-CP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC5227A-5-TB-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5227A-5-TB-EOSTR-ND
Bipolar RF Transistors 2SC5227A-5-TB-EOSTR-ND
RF Transistor NPN 10V 70mA 7GHz 200mW Surface Mount 3-CP

RF Transistor NPN 10V 70mA 7GHz 200mW Surface Mount 3-CP

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC5227A-5-TB-E - 115797-2SC5227A-5-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5227A-5-TB-E
115797-2SC5227A-5-TB-E
TRANSISTORS - RF Transistors (BJT) - 2SC5227A-5-TB-E 115797-2SC5227A-5-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 115797-2SC5227A-5-TB -E Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 135 @ 20mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 115797-2SC5227A-5-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 135 @ 20mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7GHz 10V 70mA Bipolar Transistor
283-2SC5227A-5-TB-E
7GHz 10V 70mA Bipolar Transistor 283-2SC5227A-5-TB-E
RF NPN BJT Transistor 7GHz 10V 70mA 200mW SC-59 T/R Product overview: 2SC5227A-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 10V, 70mA. Search-friendly keywords include transistor, BJT, switching, amplification, 7GHz, 10V, 70mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5227A-5-TB-E can be used for catalog matching and distributor lookup.

RF NPN BJT Transistor 7GHz 10V 70mA 200mW SC-59 T/R Product overview: 2SC5227A-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 10V, 70mA. Search-friendly keywords include transistor, BJT, switching, amplification, 7GHz, 10V, 70mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5227A-5-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Rf, Npn, 10V, 7Ghz, Sc-59; Transistor Polarity Onsemi - 99AC6859 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 10V, 7Ghz, Sc-59; Transistor Polarity Onsemi
99AC6859
Transistor, Rf, Npn, 10V, 7Ghz, Sc-59; Transistor Polarity Onsemi 99AC6859
TRANSISTOR, RF, NPN, 10V, 7GHZ, SC-59; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:10V; Transition Frequency ft:7GHz; Power Dissipation Pd:200mW; DC Collector Current:70mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 10V, 7GHZ, SC-59; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:10V; Transition Frequency ft:7GHz; Power Dissipation Pd:200mW; DC Collector Current:70mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site
Bipolar RF Transistors - 2SC5227A-5-TB-E - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5227A-5-TB-E
Bipolar RF Transistors 2SC5227A-5-TB-E
RF TRANS NPN 10V 7GHZ 3CP

RF TRANS NPN 10V 7GHZ 3CP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5227A-5-TB-E
Bipolar Transistors - BJT 2SC5227A-5-TB-E
Bipolar Transistors - BJT LOW-NOISE AMPLIFIER

Bipolar Transistors - BJT LOW-NOISE AMPLIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5227A-5-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5227A-5-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5227A-5-TB-E
RF TRANS NPN 10V 7GHZ 3CP

RF TRANS NPN 10V 7GHZ 3CP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC5227A-5-TB-EOSTR-ND 115797-2SC5227A-5-TB-E 283-2SC5227A-5-TB-E 99AC6859 2SC5227A-5-TB-E 2SC5227A-5-TB-E 2SC5227A-5-TB-E
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - 2SC5227A-5-TB-E 7GHz 10V 70mA Bipolar Transistor Transistor, Rf, Npn, 10V, 7Ghz, Sc-59; Transistor Polarity Onsemi Bipolar RF Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; 3-CP TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 70 milliamps 70 milliamps
VCEO 10 volts 10 volts 10 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697521P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
65V 0.1A Bipolar Transistor - 277-BC856U E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers