RF Transistor NPN 10V 70mA 7GHz 200mW Surface Mount 3-CP
NPN RF Transistor, 7GHz, 10V, 70mA, TO-236-3 Product overview: 2SC5227A-4-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7GHz, 10V, 70mA. Search-friendly keywords include transistor, BJT, switching, amplification, 7GHz, 10V, 70mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5227A-4-TB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1125884-2SC5227A-4-T
Packaging: Reel
Mounting Style: SMD
Gain: 12dB
Transistor Type: NPN
Frequency - Transition: 7GHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-CP
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 70mA
Voltage - Collector Emitter Breakdown (Maximum): 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 90 at 20mA, 5V
Maximum Power: 200mW
Noise Figure (dB Typ at f): 1dB at 1GHz
RF TRANS NPN 10V 7GHZ 3CP
Bipolar Transistors - BJT ULAHIGH-FREQUENCY TRANSISTOR
RF TRANS NPN 10V 7GHZ 3CP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC5227A-4-TB-EOSTR-ND | 283-2SC5227A-4-TB-E | 1125884-2SC5227A-4-TB-E | 2SC5227A-4-TB-E | 2SC5227A-4-TB-E | 2SC5227A-4-TB-E |
| Product Name | Bipolar RF Transistors | 7GHz 10V 70mA Bipolar Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5227A-4-TB-E | Bipolar RF Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 70 milliamps | 70 milliamps | ||||
| VCEO | 10 volts | 10 volts | 10 volts | |||
| VCBO | 20 volts |