onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5226A-4-TL-E 2SC5226A-4-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 762699-2SC5226A-4-TL -E Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Power - Max: 150mW Gain: 12dB Transistor Type: NPN Frequency - Transition: 7GHz Noise Figure (dB Typ @ f): 1dB @ 1GHz Family Name: 2SC5226A-4 Categories: Discrete Semiconductor Products Manufacturer Package: 3-MCP Current - Collector (Ic) (Maximum): 70mA Voltage - Collector Emitter Breakdown (Maximum): 10V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 20mA, 5V Alternative Parts (Cross-Reference): 2SC4325(TE85L); 2SC4227-R34; 2SC4321(F); ; Introduction Date: May 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 762699-2SC5226A-4-TL -E Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Power - Max: 150mW Gain: 12dB Transistor Type: NPN Frequency - Transition: 7GHz Noise Figure (dB Typ @ f): 1dB @ 1GHz Family Name: 2SC5226A-4 Categories: Discrete Semiconductor Products Manufacturer Package: 3-MCP Current - Collector (Ic) (Maximum): 70mA Voltage - Collector Emitter Breakdown (Maximum): 10V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 20mA, 5V Alternative Parts (Cross-Reference): 2SC4325(TE85L); 2SC4227-R34; 2SC4321(F); ; Introduction Date: May 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5226A-4-TL-E - 762699-2SC5226A-4-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5226A-4-TL-E
762699-2SC5226A-4-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5226A-4-TL-E 762699-2SC5226A-4-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 762699-2SC5226A-4-TL -E Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Power - Max: 150mW Gain: 12dB Transistor Type: NPN Frequency - Transition: 7GHz Noise Figure (dB Typ @ f): 1dB @ 1GHz Family Name: 2SC5226A-4 Categories: Discrete Semiconductor Products Manufacturer Package: 3-MCP Current - Collector (Ic) (Maximum): 70mA Voltage - Collector Emitter Breakdown (Maximum): 10V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 20mA, 5V Alternative Parts (Cross-Reference): 2SC4325(TE85L); 2SC4227-R34; 2SC4321(F); ; Introduction Date: May 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762699-2SC5226A-4-TL-E
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-70, SOT-323
Mounting: SMD
Power - Max: 150mW
Gain: 12dB
Transistor Type: NPN
Frequency - Transition: 7GHz
Noise Figure (dB Typ @ f): 1dB @ 1GHz
Family Name: 2SC5226A-4
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-MCP
Current - Collector (Ic) (Maximum): 70mA
Voltage - Collector Emitter Breakdown (Maximum): 10V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 90 @ 20mA, 5V
Alternative Parts (Cross-Reference): 2SC4325(TE85L); 2SC4227-R34; 2SC4321(F); ;
Introduction Date: May 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC5226A-4-TL-E - 1125882-2SC5226A-4-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5226A-4-TL-E
1125882-2SC5226A-4-TL-E
TRANSISTORS - RF Transistors (BJT) - 2SC5226A-4-TL-E 1125882-2SC5226A-4-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1125882-2SC5226A-4-T L-E Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1125882-2SC5226A-4-TL-E
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Bipolar RF Transistors - 2SC5226A-4-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5226A-4-TL-EOSCT-ND
Bipolar RF Transistors 2SC5226A-4-TL-EOSCT-ND
RF Transistor NPN 10V 70mA 7GHz 150mW Surface Mount SC-70 / MCP3

RF Transistor NPN 10V 70mA 7GHz 150mW Surface Mount SC-70 / MCP3

Buy Now Datasheet
Bipolar RF Transistors - 2SC5226A-4-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5226A-4-TL-EOSTR-ND
Bipolar RF Transistors 2SC5226A-4-TL-EOSTR-ND
RF Transistor NPN 10V 70mA 7GHz 150mW Surface Mount SC-70 / MCP3

RF Transistor NPN 10V 70mA 7GHz 150mW Surface Mount SC-70 / MCP3

Buy Now Datasheet
Bipolar RF Transistors - 2SC5226A-4-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5226A-4-TL-EOSDKR-ND
Bipolar RF Transistors 2SC5226A-4-TL-EOSDKR-ND
RF Transistor NPN 10V 70mA 7GHz 150mW Surface Mount SC-70 / MCP3

RF Transistor NPN 10V 70mA 7GHz 150mW Surface Mount SC-70 / MCP3

Buy Now Datasheet
Singapore, Singapore
10 V 70 mA 7 GHz Bipolar Transistor
283-2SC5226A-4-TL-E
10 V 70 mA 7 GHz Bipolar Transistor 283-2SC5226A-4-TL-E
RF Transistor, NPN Single MCP, 10 V, 70 mA, fT = 7 GHz, SC-70 / MCP3, 3000-REEL Product overview: 2SC5226A-4-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5226A-4-TL-E can be used for catalog matching and distributor lookup.

RF Transistor, NPN Single MCP, 10 V, 70 mA, fT = 7 GHz, SC-70 / MCP3, 3000-REEL Product overview: 2SC5226A-4-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5226A-4-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5226A-4-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5226A-4-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5226A-4-TL-E
RF TRANS NPN 10V 7GHZ 3MCP

RF TRANS NPN 10V 7GHZ 3MCP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5226A-4-TL-E
Bipolar Transistors - BJT 2SC5226A-4-TL-E
Bipolar Transistors - BJT VHF TO UHF WIDEBAND AMPLIFIER

Bipolar Transistors - BJT VHF TO UHF WIDEBAND AMPLIFIER

Buy Now Datasheet
Transistor, Rf, Npn, 10V, 7Ghz, Sc-70; Transistor Polarity Onsemi - 74AC6953 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Npn, 10V, 7Ghz, Sc-70; Transistor Polarity Onsemi
74AC6953
Transistor, Rf, Npn, 10V, 7Ghz, Sc-70; Transistor Polarity Onsemi 74AC6953
TRANSISTOR, RF, NPN, 10V, 7GHZ, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:10V; Transition Frequency ft:7GHz; Power Dissipation Pd:150mW; DC Collector Current:70mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, NPN, 10V, 7GHZ, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:10V; Transition Frequency ft:7GHz; Power Dissipation Pd:150mW; DC Collector Current:70mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site
Bipolar RF Transistors - 2SC5226A-4-TL-E - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5226A-4-TL-E
Bipolar RF Transistors 2SC5226A-4-TL-E
RF TRANS NPN 10V 7GHZ 3MCP

RF TRANS NPN 10V 7GHZ 3MCP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 762699-2SC5226A-4-TL-E 1125882-2SC5226A-4-TL-E 2SC5226A-4-TL-EOSCT-ND 283-2SC5226A-4-TL-E 2SC5226A-4-TL-E 2SC5226A-4-TL-E 74AC6953 2SC5226A-4-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SC5226A-4-TL-E TRANSISTORS - RF Transistors (BJT) - 2SC5226A-4-TL-E Bipolar RF Transistors 10 V 70 mA 7 GHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Rf, Npn, 10V, 7Ghz, Sc-70; Transistor Polarity Onsemi Bipolar RF Transistors
Polarity NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT323 SOT3 SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
IC(max) 70 milliamps 70 milliamps
VCEO 10 volts 10 volts 10 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data