Transistor NPN 250V 17A TO-264
Transistor NPN 250V 17A TO-264
Transistor NPN 250V 17A TO-264
Bipolar Transistors - BJT NPN 230V 15A 150W Product overview: 2SC5200OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 150W, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2SC5200OTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 150W Through Hole TO-264-3
Manufacturer: ON Semiconductor
Win Source Part Number: 906374-2SC5200OTU
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 250 V 17 A 30MHz 150 W Through Hole TO-264-3
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: 2SC5200
Categories: Discrete Semiconductor Products
Case / Package: TO-264-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar Transistors - BJT NPN 230V 15A 150W
TRANS NPN 250V 17A TO264-3
TRANSISTOR, BIPOL, NPN, 250V, TO-264AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:17A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 9034077 | 9034077P | 2087-2SC5200OTU | 2SC5200OTU-ND | 906374-2SC5200OTU | 2SC5200OTU | 2SC5200OTU | 31Y5856 |
| Product Name | Bipolar Transistors | Bipolar Transistors | 230V 15A 150W Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC5200OTU | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Npn, 250V, To-264Aa-3; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | To-264 | TO-264 | Tube | TO-264-3, TO-264AA | SOT3; TO-264-3 | TO-3 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube | Tube; Tube | ||||||
| IC(max) | 17000 milliamps | 17000 milliamps |