onsemi 250V 17A Bipolar Transistor 2SC5200-R

Description
TRANS NPN 250V 17A TO264 Product overview: 2SC5200-R from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5200-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 250V 17A TO264 Product overview: 2SC5200-R from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5200-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 17A Bipolar Transistor
276-2SC5200-R
250V 17A Bipolar Transistor 276-2SC5200-R
TRANS NPN 250V 17A TO264 Product overview: 2SC5200-R from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5200-R can be used for catalog matching and distributor lookup.

TRANS NPN 250V 17A TO264 Product overview: 2SC5200-R from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5200-R can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC5200-R - 197543-2SC5200-R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5200-R
197543-2SC5200-R
TRANSISTORS - Transistors (BJT) - Single - 2SC5200-R 197543-2SC5200-R
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197543-2SC5200-R Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 17A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 55 @ 1A, 5V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197543-2SC5200-R
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 55 @ 1A, 5V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SC5200-R 197543-2SC5200-R
Product Name 250V 17A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5200-R
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data