onsemi 15V 0.2A Bipolar Transistor 2SC4987

Description
Trans GP BJT NPN 15V 0.2A 3-Pin SMCP Product overview: 2SC4987 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4987 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 15V 0.2A 3-Pin SMCP Product overview: 2SC4987 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4987 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.2A Bipolar Transistor
276-2SC4987
15V 0.2A Bipolar Transistor 276-2SC4987
Trans GP BJT NPN 15V 0.2A 3-Pin SMCP Product overview: 2SC4987 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4987 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 0.2A 3-Pin SMCP Product overview: 2SC4987 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4987 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156833-2SC4987 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156833-2SC4987
Discrete Semiconductor Products 156833-2SC4987
Manufacturer: ON Semiconductor Win Source Part Number: 156833-2SC4987 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4987 Introduction Date: February 18, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 156833-2SC4987
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4987
Introduction Date: February 18, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4987 156833-2SC4987
Product Name 15V 0.2A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data