onsemi 15V 1.5A Bipolar Transistor 2SC4984

Description
Trans GP BJT NPN 15V 1.5A 4-Pin (3+Tab) PCP Product overview: 2SC4984 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4984 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 15V 1.5A 4-Pin (3+Tab) PCP Product overview: 2SC4984 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4984 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.5A Bipolar Transistor
276-2SC4984
15V 1.5A Bipolar Transistor 276-2SC4984
Trans GP BJT NPN 15V 1.5A 4-Pin (3+Tab) PCP Product overview: 2SC4984 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4984 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 1.5A 4-Pin (3+Tab) PCP Product overview: 2SC4984 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4984 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156831-2SC4984 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156831-2SC4984
Discrete Semiconductor Products 156831-2SC4984
Manufacturer: ON Semiconductor Win Source Part Number: 156831-2SC4984 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4984 Introduction Date: March 25, 2010 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156831-2SC4984
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4984
Introduction Date: March 25, 2010
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4984 156831-2SC4984
Product Name 15V 1.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - BC846S/ZLX - Rochester Electronics
Specs
Polarity NPN
Package Type SC-88/SC70-6/SOT-363 6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 1219448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Automotive 50V 100mA Bipolar Transistor - 293-BCR35PN E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN; PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers