onsemi TRANSISTORS - Transistors (BJT) - Single - 2SC4910-AY 2SC4910-AY

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 815299-2SC4910-AY Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 815299-2SC4910-AY Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC4910-AY - 815299-2SC4910-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4910-AY
815299-2SC4910-AY
TRANSISTORS - Transistors (BJT) - Single - 2SC4910-AY 815299-2SC4910-AY
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 815299-2SC4910-AY Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 815299-2SC4910-AY
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4910-AY
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4910-AY
POWER BIPOLAR TRANSISTOR NPN

POWER BIPOLAR TRANSISTOR NPN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 815299-2SC4910-AY 2SC4910-AY
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4910-AY Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Single Bipolar Transistors - BC847BWE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1219972 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details