onsemi 20V 0.1A Bipolar Transistor 2SC4909

Description
Trans GP BJT NPN 20V 0.1A 3-Pin Case MCP Product overview: 2SC4909 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4909 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 0.1A 3-Pin Case MCP Product overview: 2SC4909 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4909 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.1A Bipolar Transistor
276-2SC4909
20V 0.1A Bipolar Transistor 276-2SC4909
Trans GP BJT NPN 20V 0.1A 3-Pin Case MCP Product overview: 2SC4909 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4909 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.1A 3-Pin Case MCP Product overview: 2SC4909 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4909 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156790-2SC4909 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156790-2SC4909
Discrete Semiconductor Products 156790-2SC4909
Manufacturer: ON Semiconductor Win Source Part Number: 156790-2SC4909 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4909 Introduction Date: February 17, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156790-2SC4909
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4909
Introduction Date: February 17, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4909 156790-2SC4909
Product Name 20V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data