2SC4853 - RF SMALL SIGNAL BIPOLA Product overview: 2SC4853A-4-TL-E from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4853A-4-TL-E can be used for catalog matching and distributor lookup.
RF Transistor NPN 6V 15mA 5GHz 90mW Surface Mount 3-MCP
Manufacturer: ON Semiconductor
Win Source Part Number: 197541-2SC4853A-4-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7dB to 10.5dB @ 1GHz
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.6dB to 1.9dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCP
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 90 @ 1mA, 1V
Maximum Power Dissipation: 90mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
RF Small Signal Bipolar Transistor
RF Small Signal Bipolar Transistor
RF TRANS NPN 6V 5GHZ 3MCP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC4853A-4-TL-E | 2SC4853A-4-TL-E-ND | 197541-2SC4853A-4-TL-E | 2SC4853A-4-TL-E | 2SC4853A-4-TL-E |
| Product Name | Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - 2SC4853A-4-TL-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Bulk | SOT323; SC-70, SOT-323 | SOT3; 3-MCP | SOT323; SC-70 (SOT-323) | |
| Packing Method | Bulk | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 6 volts | 6 volts | |||
| Noise Figure | 2.6 dB |