onsemi 15MA 6V Bipolar Transistor 2SC4853

Description
TRANS NPN BIPO 15MA 6V MCP Product overview: 2SC4853 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA, 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 15MA, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4853 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN BIPO 15MA 6V MCP Product overview: 2SC4853 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA, 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 15MA, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4853 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15MA 6V Bipolar Transistor
283-2SC4853
15MA 6V Bipolar Transistor 283-2SC4853
TRANS NPN BIPO 15MA 6V MCP Product overview: 2SC4853 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA, 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 15MA, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4853 can be used for catalog matching and distributor lookup.

TRANS NPN BIPO 15MA 6V MCP Product overview: 2SC4853 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA, 6V. Search-friendly keywords include transistor, BJT, switching, amplification, 15MA, 6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4853 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC4853 - 197540-2SC4853 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4853
197540-2SC4853
TRANSISTORS - RF Transistors (BJT) - 2SC4853 197540-2SC4853
Manufacturer: ON Semiconductor Win Source Part Number: 197540-2SC4853 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7dB to 10.5dB @ 1GHz Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.6dB to 1.9dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-MCP Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 90 @ 1mA, 1V Maximum Power Dissipation: 90mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 197540-2SC4853
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7dB to 10.5dB @ 1GHz
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.6dB to 1.9dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCP
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 90 @ 1mA, 1V
Maximum Power Dissipation: 90mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-2SC4853 197540-2SC4853
Product Name 15MA 6V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4853
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; 3-MCP
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data