Bipolar NPN Transistor, 0.5A 20V
Manufacturer: ON Semiconductor
Win Source Part Number: 736326-2SC4695-TB-E
Manufacturer Homepage: www.onsemi.com
Reference case: SOT23
Reference Date Code: 0923+Rohs
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
BIP NPN 0.5A 20V
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4695-TB-E | 736326-2SC4695-TB-E | 2SC4695-TB-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4695-TB-E | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN |