Manufacturer: ON Semiconductor
Win Source Part Number: 156636-2SC4635LS
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4635
Alternative Parts (Cross-Reference): 2SC5022; 2SC5563(LBS1CANO,Q; 2SC5563; 2SC5022-E;
Introduction Date: December 27, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 1500V 0.02A 2000mW 3-Pin(3+Tab) TO-220FI Product overview: 2SC4635LS from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, 0.02A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, 0.02A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4635LS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 156636-2SC4635LS | 276-2SC4635LS |
| Product Name | Discrete Semiconductor Products | 1500V 0.02A 2000mW Bipolar Transistor |
| Package Type | TO-220; SOT3 |