onsemi 80V 4A 40000mW Bipolar Transistor 2SC4630LS

Description
Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box Product overview: 2SC4630LS from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4630LS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box Product overview: 2SC4630LS from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4630LS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A 40000mW Bipolar Transistor
276-2SC4630LS
80V 4A 40000mW Bipolar Transistor 276-2SC4630LS
Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box Product overview: 2SC4630LS from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4630LS can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box Product overview: 2SC4630LS from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A, 40000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, 40000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4630LS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156632-2SC4630LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156632-2SC4630LS
Discrete Semiconductor Products 156632-2SC4630LS
Manufacturer: ON Semiconductor Win Source Part Number: 156632-2SC4630LS Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4630LS Introduction Date: December 27, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156632-2SC4630LS
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4630LS
Introduction Date: December 27, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4630LS 156632-2SC4630LS
Product Name 80V 4A 40000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data