onsemi TRANSISTORS - Transistors (BJT) - Single - 2SC4617T1G 2SC4617T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 116665-2SC4617T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 60mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 116665-2SC4617T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 60mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC4617T1G - 116665-2SC4617T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4617T1G
116665-2SC4617T1G
TRANSISTORS - Transistors (BJT) - Single - 2SC4617T1G 116665-2SC4617T1G
Manufacturer: ON Semiconductor Win Source Part Number: 116665-2SC4617T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 60mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 116665-2SC4617T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 60mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 100mA 180MHz Bipolar Transistor
276-2SC4617T1G
50V 100mA 180MHz Bipolar Transistor 276-2SC4617T1G
50V 100mA NPN Si BJT 180MHz SOT-416 Transistor Product overview: 2SC4617T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617T1G can be used for catalog matching and distributor lookup.

50V 100mA NPN Si BJT 180MHz SOT-416 Transistor Product overview: 2SC4617T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC4617T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4617T1GOSTR-ND
Single Bipolar Transistors 2SC4617T1GOSTR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - 2SC4617T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC4617T1G
Single Bipolar Transistors 2SC4617T1G
TRANS NPN 50V 0.1A SC75 SOT416

TRANS NPN 50V 0.1A SC75 SOT416

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4617T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4617T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4617T1G
TRANS NPN 50V 0.1A SC75 SOT416

TRANS NPN 50V 0.1A SC75 SOT416

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 116665-2SC4617T1G 276-2SC4617T1G 2SC4617T1GOSTR-ND 2SC4617T1G 2SC4617T1G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4617T1G 50V 100mA 180MHz Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SC-75, SOT-416 SC-75, SOT-416 SC-75, SOT-416
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 65V 0.1A Bipolar Transistor - 277-BC846SE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1220624 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details