Manufacturer: ON Semiconductor
Win Source Part Number: 1125728-2SC4617G
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 180MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-75, SOT-416
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-75, SOT-416
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 2SC4617
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 60mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 1mA, 6V
Maximum Power: 125mW
NPN BJT 50V 100mA 180MHz SOT-416 Transistor Product overview: 2SC4617G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 100mA 180MHz 125mW Surface Mount SC-75, SOT-416
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 50V 0.1A SC75 SOT416
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1125728-2SC4617G | 276-2SC4617G | 2SC4617GOSTR-ND | 2SC4617G | 2SC4617G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4617G | 50V 100mA 180MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | SOT3 | SC-75, SOT-416 | SC-75 (SOT-416) | ||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | |||
| Power Gain | 120 dB |