onsemi TRANSISTORS - Transistors (BJT) - Single - 2SC4617 2SC4617

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4617 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4617 - 846422-2SC4617 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4617
846422-2SC4617
TRANSISTORS - Transistors (BJT) - Single - 2SC4617 846422-2SC4617
Manufacturer: ON Semiconductor Win Source Part Number: 846422-2SC4617 Features: Bipolar (BJT) Transistor 50 V 100 mA 125 mW Package: Reel - TR Part Status: Obsolete Family Name: 2SC4617 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 846422-2SC4617
Features: Bipolar (BJT) Transistor 50 V 100 mA 125 mW
Package: Reel - TR
Part Status: Obsolete
Family Name: 2SC4617
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now
Singapore, Singapore
50V 100mA 180MHz Bipolar Transistor
276-2SC4617
50V 100mA 180MHz Bipolar Transistor 276-2SC4617
NPN BJT 50V 100mA 180MHz SOT-416 Small Signal Transistor Product overview: 2SC4617 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617 can be used for catalog matching and distributor lookup.

NPN BJT 50V 100mA 180MHz SOT-416 Small Signal Transistor Product overview: 2SC4617 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SC4617 846422-2SC4617 276-2SC4617
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4617 50V 100mA 180MHz Bipolar Transistor
Polarity NPN NPN
Package Type SC-75 (SOT-416) SOT3
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 50 volts
Unlock Full Specs
to access all available technical data