onsemi 2A 400V Bipolar Transistor 2SC4616E-TL-E

Description
Bipolar NPN Transistor, 2A 400V
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 2A 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4616E-TL-E - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 2A 400V

Bipolar NPN Transistor, 2A 400V

Supplier's Site Datasheet
Singapore, Singapore
2A 400V Bipolar Transistor
276-2SC4616E-TL-E
2A 400V Bipolar Transistor 276-2SC4616E-TL-E
BIP NPN 2A 400V Product overview: 2SC4616E-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4616E-TL-E can be used for catalog matching and distributor lookup.

BIP NPN 2A 400V Product overview: 2SC4616E-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4616E-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC4616E-TL-E - 743713-2SC4616E-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4616E-TL-E
743713-2SC4616E-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SC4616E-TL-E 743713-2SC4616E-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 743713-2SC4616E-TL-E Manufacturer Homepage: www.onsemi.com Reference case: TO-252 Reference Date Code: 06+Rohs Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 743713-2SC4616E-TL-E
Manufacturer Homepage: www.onsemi.com
Reference case: TO-252
Reference Date Code: 06+Rohs
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4616E-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4616E-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4616E-TL-E
BIP NPN 2A 400V

BIP NPN 2A 400V

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SC4616E-TL-E 276-2SC4616E-TL-E 743713-2SC4616E-TL-E 2SC4616E-TL-E
Product Name 2A 400V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4616E-TL-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type D2PAK Bulk
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data