onsemi 400V 1A 1000mW Bipolar Transistor 2SC4615E

Description
Trans GP BJT NPN 400V 1A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4615E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4615E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 1A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4615E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4615E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A 1000mW Bipolar Transistor
276-2SC4615E
400V 1A 1000mW Bipolar Transistor 276-2SC4615E
Trans GP BJT NPN 400V 1A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4615E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4615E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 1A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4615E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4615E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156591-2SC4615E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156591-2SC4615E
Discrete Semiconductor Products 156591-2SC4615E
Manufacturer: ON Semiconductor Win Source Part Number: 156591-2SC4615E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4615E Alternative Parts (Cross-Reference): NTE369; Introduction Date: September 09, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156591-2SC4615E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4615E
Alternative Parts (Cross-Reference): NTE369;
Introduction Date: September 09, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4615E 156591-2SC4615E
Product Name 400V 1A 1000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data