Trans GP BJT NPN 400V 1A 1000mW 3-Pin(3+Tab) TP Product overview: 2SC4615 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4615 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 156589-2SC4615
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4615
Alternative Parts (Cross-Reference): NTE369;
Introduction Date: September 09, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4615 | 156589-2SC4615 |
| Product Name | 400V 1A 1000mW Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |