Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Through Hole 3-NMP
TRANS NPN 160V 1.5A 3NMP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4614S-ANOSTR-ND | 2SC4614S-AN |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |