onsemi 15V 0.5A 200mW Bipolar Transistor 2SC4577-7

Description
Trans GP BJT NPN 15V 0.5A 200mW 3-Pin CP Product overview: 2SC4577-7 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4577-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 15V 0.5A 200mW 3-Pin CP Product overview: 2SC4577-7 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4577-7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.5A 200mW Bipolar Transistor
276-2SC4577-7
15V 0.5A 200mW Bipolar Transistor 276-2SC4577-7
Trans GP BJT NPN 15V 0.5A 200mW 3-Pin CP Product overview: 2SC4577-7 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4577-7 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 0.5A 200mW 3-Pin CP Product overview: 2SC4577-7 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4577-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156577-2SC4577-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156577-2SC4577-7
Discrete Semiconductor Products 156577-2SC4577-7
Manufacturer: ON Semiconductor Win Source Part Number: 156577-2SC4577-7 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC45777 Alternative Parts (Cross-Reference): KTN2369AS; KTN2369S; 2SD1306NETL; 2SD1306-E; Introduction Date: September 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156577-2SC4577-7
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC45777
Alternative Parts (Cross-Reference): KTN2369AS; KTN2369S; 2SD1306NETL; 2SD1306-E;
Introduction Date: September 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4577-7 156577-2SC4577-7
Product Name 15V 0.5A 200mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
Bipolar Transistors - 6697344 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - 448-BCV47E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers