onsemi 45V 8A 1000mW Bipolar Transistor 2SC4523S-TL-E

Description
NPN Epitaxial Planar Silicon Transistor For High Speed Switching Applications
Request a Quote Datasheet
Description
NPN Epitaxial Planar Silicon Transistor For High Speed Switching Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4523S-TL-E - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Planar Silicon Transistor For High Speed Switching Applications

NPN Epitaxial Planar Silicon Transistor For High Speed Switching Applications

Supplier's Site Datasheet
Singapore, Singapore
45V 8A 1000mW Bipolar Transistor
276-2SC4523S-TL-E
45V 8A 1000mW Bipolar Transistor 276-2SC4523S-TL-E
Trans GP BJT NPN 45V 8A 1000mW 3-Pin(2+Tab) TP-FA Product overview: 2SC4523S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 8A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4523S-TL-E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 8A 1000mW 3-Pin(2+Tab) TP-FA Product overview: 2SC4523S-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 8A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4523S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 156544-2SC4523S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156544-2SC4523S-TL-E
Discrete Semiconductor Products 156544-2SC4523S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 156544-2SC4523S-TL-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4523S-TL-E ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156544-2SC4523S-TL-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4523S-TL-E
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4523S-TL-E 276-2SC4523S-TL-E 156544-2SC4523S-TL-E
Product Name 45V 8A 1000mW Bipolar Transistor Discrete Semiconductor Products
Polarity NPN
Package Type D2PAK SOT3
IC(max) 8000 milliamps
Unlock Full Specs
to access all available technical data