BIP NPN 1.5A 45V Product overview: 2SC4520S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4520S-TD-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 156537-2SC4520S-TD-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4520S-TD-E
Alternative Parts (Cross-Reference): 2SC4520S;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar NPN Transistor, 1.5A 45V
BIP NPN 1.5A 45V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4520S-TD-E | 156537-2SC4520S-TD-E | 2SC4520S-TD-E | 2SC4520S-TD-E |
| Product Name | 1.5A 45V Bipolar Transistor | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Bulk | SOT3 | ||
| Packing Method | Bulk | Tape Reel; Tape & Reel | Bulk; Bulk | |
| IC(max) | 1500 milliamps | |||
| VCBO | 60 volts |