onsemi 45V 0.5A Bipolar Transistor 2SC4519

Description
Trans GP BJT NPN 45V 0.5A 3-Pin CP Product overview: 2SC4519 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4519 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 0.5A 3-Pin CP Product overview: 2SC4519 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4519 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.5A Bipolar Transistor
276-2SC4519
45V 0.5A Bipolar Transistor 276-2SC4519
Trans GP BJT NPN 45V 0.5A 3-Pin CP Product overview: 2SC4519 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4519 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.5A 3-Pin CP Product overview: 2SC4519 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4519 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156532-2SC4519 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156532-2SC4519
Discrete Semiconductor Products 156532-2SC4519
Manufacturer: ON Semiconductor Win Source Part Number: 156532-2SC4519 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4519 Introduction Date: September 21, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 156532-2SC4519
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4519
Introduction Date: September 21, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4519 156532-2SC4519
Product Name 45V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data