onsemi 0.5A 45V Bipolar Transistor 2SC4519-5-TB-E

Description
BIP NPN 0.5A 45V Product overview: 2SC4519-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4519-5-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BIP NPN 0.5A 45V Product overview: 2SC4519-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4519-5-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 45V Bipolar Transistor
276-2SC4519-5-TB-E
0.5A 45V Bipolar Transistor 276-2SC4519-5-TB-E
BIP NPN 0.5A 45V Product overview: 2SC4519-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4519-5-TB-E can be used for catalog matching and distributor lookup.

BIP NPN 0.5A 45V Product overview: 2SC4519-5-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4519-5-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - 2SC4519-5-TB-E - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 0.5A 45V

Bipolar NPN Transistor, 0.5A 45V

Supplier's Site Datasheet
Discrete Semiconductor Products - 156534-2SC4519-5-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156534-2SC4519-5-TB-E
Discrete Semiconductor Products 156534-2SC4519-5-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 156534-2SC4519-5-TB- E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4519 Alternative Parts (Cross-Reference): 2SD1484K; 2SD1484KT146; MMST2222AT146; MMST4401T246; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156534-2SC4519-5-TB-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4519
Alternative Parts (Cross-Reference): 2SD1484K; 2SD1484KT146; MMST2222AT146; MMST4401T246;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4519-5-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4519-5-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4519-5-TB-E
BIP NPN 0.5A 45V

BIP NPN 0.5A 45V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4519-5-TB-E 2SC4519-5-TB-E 156534-2SC4519-5-TB-E 2SC4519-5-TB-E
Product Name 0.5A 45V Bipolar Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk CPH3 SOT3
Packing Method Bulk Tape Reel; Tape & Reel Bulk; Bulk
IC(max) 500 milliamps
VCBO 60 volts
Unlock Full Specs
to access all available technical data