onsemi 800V 0.02A Bipolar Transistor 2SC4493

Description
Trans GP BJT NPN 800V 0.02A 3-Pin (3+Tab) TO-220MF Product overview: 2SC4493 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4493 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 800V 0.02A 3-Pin (3+Tab) TO-220MF Product overview: 2SC4493 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4493 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 0.02A Bipolar Transistor
276-2SC4493
800V 0.02A Bipolar Transistor 276-2SC4493
Trans GP BJT NPN 800V 0.02A 3-Pin (3+Tab) TO-220MF Product overview: 2SC4493 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4493 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 800V 0.02A 3-Pin (3+Tab) TO-220MF Product overview: 2SC4493 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4493 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156520-2SC4493 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156520-2SC4493
Discrete Semiconductor Products 156520-2SC4493
Manufacturer: ON Semiconductor Win Source Part Number: 156520-2SC4493 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4493 Introduction Date: December 07, 2008 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156520-2SC4493
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4493
Introduction Date: December 07, 2008
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4493 156520-2SC4493
Product Name 800V 0.02A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data