Small Signal Bipolar Transistor
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 1W Through Hole 3-NMP
Bipolar Transistor, 100V, 1A, Low VCE(sat), (PNP)NPN Single NMP, NMP (Taping), 2500-REEL Product overview: 2SC4488T-AN from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4488T-AN can be used for catalog matching and distributor lookup.
TRANS NPN 100V 1A 3NMP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4488T-AN | 2SC4488T-ANOSTR-ND | 276-2SC4488T-AN | 2SC4488T-AN |
| Product Name | Single Bipolar Transistors | 100V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SC-71 | SC-71 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||
| Polarity | NPN | NPN | ||
| IC(max) | 1000 milliamps | 1000 milliamps |