onsemi TRANSISTORS - Transistors (BJT) - Single - 2SC4486S-AN 2SC4486S-AN

Description
Transistor NPN 2A 50V
Request a Quote Datasheet
Description
Transistor NPN 2A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4486S-AN - Rochester Electronics
Newburyport, MA, United States
Transistor NPN 2A 50V

Transistor NPN 2A 50V

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4486S-AN - 1004426-2SC4486S-AN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4486S-AN
1004426-2SC4486S-AN
TRANSISTORS - Transistors (BJT) - Single - 2SC4486S-AN 1004426-2SC4486S-AN
Manufacturer: ON Semiconductor Win Source Part Number: 1004426-2SC4486S-AN Packaging: Reel - TR Mounting: Through Hole Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 3-NMP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004426-2SC4486S-AN
Packaging: Reel - TR
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 3-NMP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4486S-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4486S-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4486S-AN
TRANS NPN 50V 2A 3NMP

TRANS NPN 50V 2A 3NMP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors
Product Number 2SC4486S-AN 1004426-2SC4486S-AN 2SC4486S-AN
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4486S-AN Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
45V 0.1A Bipolar Transistor - 276-BC857BWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 2466942 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details