onsemi Discrete Semiconductor Products 2SC4485T-AN

Description
Bipolar NPN Transistor, 1A 50V
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 1A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4485T-AN - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 1A 50V

Bipolar NPN Transistor, 1A 50V

Supplier's Site Datasheet
Discrete Semiconductor Products - 156519-2SC4485T-AN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156519-2SC4485T-AN
Discrete Semiconductor Products 156519-2SC4485T-AN
Manufacturer: ON Semiconductor Win Source Part Number: 156519-2SC4485T-AN Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4485T Introduction Date: October 06, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156519-2SC4485T-AN
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4485T
Introduction Date: October 06, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
1A 50V Bipolar Transistor - 276-2SC4485T-AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 50V Bipolar Transistor
276-2SC4485T-AN
1A 50V Bipolar Transistor 276-2SC4485T-AN
BIP NPN 1A 50V Product overview: 2SC4485T-AN from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4485T-AN can be used for catalog matching and distributor lookup.

BIP NPN 1A 50V Product overview: 2SC4485T-AN from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4485T-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4485T-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4485T-AN
BIP NPN 1A 50V

BIP NPN 1A 50V

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4485T-AN 156519-2SC4485T-AN 276-2SC4485T-AN 2SC4485T-AN
Product Name Discrete Semiconductor Products 1A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Packing Method Ammo Pack Bulk Bulk; Bulk
Package Type SOT3 Bulk
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC847BL3E6327XTMA1 - 912933-BC847BL3E6327XTMA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; PG-TSLP-3-1
View Details
6 suppliers
Bipolar Transistors - 6697644P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details