onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SC4483S-AN

Description
Win Source Part Number: 1112999-2SC4483S-AN Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SC4483S-AN,ONS ONS2SC4483S-AN RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1112999-2SC4483S-AN Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SC4483S-AN,ONS ONS2SC4483S-AN RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1112999-2SC4483S-AN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1112999-2SC4483S-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1112999-2SC4483S-AN
Win Source Part Number: 1112999-2SC4483S-AN Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SC4483S-AN,ONS ONS2SC4483S-AN RoHS Status: Not applicable

Win Source Part Number: 1112999-2SC4483S-AN
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-2SC4483S-AN,ONSONS2SC4483S-AN
RoHS Status: Not applicable

Buy Now
 - 2SC4483S-AN - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 1.5A 25V

Bipolar NPN Transistor, 1.5A 25V

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4483S-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4483S-AN
BIP NPN 1.5A 25V

BIP NPN 1.5A 25V

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1112999-2SC4483S-AN 2SC4483S-AN 2SC4483S-AN
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

IC(max) 500 milliamps
View Details
8 suppliers
Single, Pre-Biased Bipolar Transistors - BCR198B6327HTLA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1219574 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details