onsemi Single Bipolar Transistors 2SC4482T-AN

Description
Bipolar (BJT) Transistor NPN 20V 5A 150MHz 1W Through Hole 3-NMP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 5A 150MHz 1W Through Hole 3-NMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4482T-AN-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4482T-AN-ND
Single Bipolar Transistors 2SC4482T-AN-ND
Bipolar (BJT) Transistor NPN 20V 5A 150MHz 1W Through Hole 3-NMP

Bipolar (BJT) Transistor NPN 20V 5A 150MHz 1W Through Hole 3-NMP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1037156-2SC4482T-AN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1037156-2SC4482T-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1037156-2SC4482T-AN
Win Source Part Number: 1037156-2SC4482T-AN Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 2,500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 60mA, 3A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V Frequency - Transition: 150MHz Mounting Type: Through Hole Package / Case: SC-71 Supplier Device Package: 3-NMP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): 2SC4482U-AN; DSC550100L; 2SD2098T100S; MSD1328-RT1G; 2SC4082T106P; 2SC3326-A(TE85L,F); ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SC4482T-AN,21 56-2SC4482T-AN,2156- 2SC4482T-AN-ONTR-ND Base Product Number: 2SC4482 Product Status: Obsolete

Win Source Part Number: 1037156-2SC4482T-AN
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 60mA, 3A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: SC-71
Supplier Device Package: 3-NMP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC4482U-AN; DSC550100L; 2SD2098T100S; MSD1328-RT1G; 2SC4082T106P; 2SC3326-A(TE85L,F);
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONS2SC4482T-AN,2156-2SC4482T-AN,2156-2SC4482T-AN-ONTR-ND
Base Product Number: 2SC4482
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20V 5A Bipolar Transistor
276-2SC4482T-AN
20V 5A Bipolar Transistor 276-2SC4482T-AN
Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single NMP, NMP (Taping), 2500-REEL Product overview: 2SC4482T-AN from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4482T-AN can be used for catalog matching and distributor lookup.

Bipolar Transistor, 20V, 5A, Low VCE(sat), NPN Single NMP, NMP (Taping), 2500-REEL Product overview: 2SC4482T-AN from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4482T-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4482T-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4482T-AN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4482T-AN
TRANS NPN 20V 5A 3NMP

TRANS NPN 20V 5A 3NMP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4482T-AN-ND 1037156-2SC4482T-AN 276-2SC4482T-AN 2SC4482T-AN
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 20V 5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SC-71 SOT3
IC(max) 5000 milliamps 5000 milliamps
Power Gain 200 dB
Operating Frequency 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 6697600P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Bipolar Transistor Arrays - BC847SH6359XTMA1-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers