onsemi Discrete Semiconductor Products 2SC4453-3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 156514-2SC4453-3 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4453 Introduction Date: December 12, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 156514-2SC4453-3 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4453 Introduction Date: December 12, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156514-2SC4453-3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156514-2SC4453-3
Discrete Semiconductor Products 156514-2SC4453-3
Manufacturer: ON Semiconductor Win Source Part Number: 156514-2SC4453-3 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4453 Introduction Date: December 12, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156514-2SC4453-3
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4453
Introduction Date: December 12, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
15V 0.2A Bipolar Transistor
276-2SC4453-3
15V 0.2A Bipolar Transistor 276-2SC4453-3
Trans GP BJT NPN 15V 0.2A 3-Pin CP Product overview: 2SC4453-3 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4453-3 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 15V 0.2A 3-Pin CP Product overview: 2SC4453-3 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4453-3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156514-2SC4453-3 276-2SC4453-3
Product Name Discrete Semiconductor Products 15V 0.2A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers
Bipolar Transistors - 1219446 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details