onsemi Discrete Semiconductor Products 2SC4443-5

Description
Manufacturer: ON Semiconductor Win Source Part Number: 156508-2SC4443-5 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4443 Alternative Parts (Cross-Reference): 2SCR522UBTL; 30C01M; Introduction Date: November 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 156508-2SC4443-5 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4443 Alternative Parts (Cross-Reference): 2SCR522UBTL; 30C01M; Introduction Date: November 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156508-2SC4443-5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156508-2SC4443-5
Discrete Semiconductor Products 156508-2SC4443-5
Manufacturer: ON Semiconductor Win Source Part Number: 156508-2SC4443-5 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4443 Alternative Parts (Cross-Reference): 2SCR522UBTL; 30C01M; Introduction Date: November 10, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156508-2SC4443-5
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4443
Alternative Parts (Cross-Reference): 2SCR522UBTL; 30C01M;
Introduction Date: November 10, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 0.15A 150mW Bipolar Transistor
276-2SC4443-5
20V 0.15A 150mW Bipolar Transistor 276-2SC4443-5
Trans GP BJT NPN 20V 0.15A 150mW 3-Pin Case MCP Product overview: 2SC4443-5 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4443-5 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 0.15A 150mW 3-Pin Case MCP Product overview: 2SC4443-5 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4443-5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156508-2SC4443-5 276-2SC4443-5
Product Name Discrete Semiconductor Products 20V 0.15A 150mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose double transistor - BC846SH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 1223239 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50V SOT23 Bipolar Transistor - 292-BCR198E6393HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 50 volts
View Details
4 suppliers