onsemi 400V 25A Bipolar Transistor 2SC4425M

Description
Trans GP BJT NPN 400V 25A 3-Pin (3+Tab) TO-3PML Product overview: 2SC4425M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4425M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 25A 3-Pin (3+Tab) TO-3PML Product overview: 2SC4425M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4425M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 25A Bipolar Transistor
276-2SC4425M
400V 25A Bipolar Transistor 276-2SC4425M
Trans GP BJT NPN 400V 25A 3-Pin (3+Tab) TO-3PML Product overview: 2SC4425M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4425M can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 25A 3-Pin (3+Tab) TO-3PML Product overview: 2SC4425M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4425M can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156506-2SC4425M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156506-2SC4425M
Discrete Semiconductor Products 156506-2SC4425M
Manufacturer: ON Semiconductor Win Source Part Number: 156506-2SC4425M Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4425 Introduction Date: May 13, 2003 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156506-2SC4425M
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4425
Introduction Date: May 13, 2003
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4425M 156506-2SC4425M
Product Name 400V 25A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data