onsemi Discrete Semiconductor Products 2SC4424L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 156505-2SC4424L Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4424 Introduction Date: January 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 156505-2SC4424L Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4424 Introduction Date: January 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156505-2SC4424L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156505-2SC4424L
Discrete Semiconductor Products 156505-2SC4424L
Manufacturer: ON Semiconductor Win Source Part Number: 156505-2SC4424L Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4424 Introduction Date: January 30, 2004 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156505-2SC4424L
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4424
Introduction Date: January 30, 2004
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
400V 16A Bipolar Transistor
276-2SC4424L
400V 16A Bipolar Transistor 276-2SC4424L
Trans GP BJT NPN 400V 16A 3-Pin (3+Tab) TO-3PML Product overview: 2SC4424L from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4424L can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 16A 3-Pin (3+Tab) TO-3PML Product overview: 2SC4424L from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4424L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156505-2SC4424L 276-2SC4424L
Product Name Discrete Semiconductor Products 400V 16A Bipolar Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Single Bipolar Transistors - BC848CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1694145P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details