0.1A, 50V, NPN Product overview: 2SC4413-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4413-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 156500-2SC4413-TL-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4413
Alternative Parts (Cross-Reference): 2SD1819AQL; 2SD1819A-ZS; 2SC4177-A;
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.1A, 50V, NPN
0.1A, 50V, NPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4413-TL-E | 156500-2SC4413-TL-E | 2SC4413-TL-E | 2SC4413-TL-E |
| Product Name | 0.1A 50V Bipolar Transistor | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Bulk | SOT3 | SOT323; SC-70 (SOT-323) 3 | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 100 milliamps | |||
| VCBO | 60 volts |