onsemi 20V 0.03A 150mW Bipolar Transistor 2SC4399-5-TL-E

Description
Trans RF BJT NPN 20V 0.03A 150mW 3-Pin MCP Product overview: 2SC4399-5-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4399-5-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans RF BJT NPN 20V 0.03A 150mW 3-Pin MCP Product overview: 2SC4399-5-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4399-5-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.03A 150mW Bipolar Transistor
283-2SC4399-5-TL-E
20V 0.03A 150mW Bipolar Transistor 283-2SC4399-5-TL-E
Trans RF BJT NPN 20V 0.03A 150mW 3-Pin MCP Product overview: 2SC4399-5-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4399-5-TL-E can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 20V 0.03A 150mW 3-Pin MCP Product overview: 2SC4399-5-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.03A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.03A, 150mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4399-5-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC4399-5-TL-E - 1037155-2SC4399-5-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4399-5-TL-E
1037155-2SC4399-5-TL-E
TRANSISTORS - RF Transistors (BJT) - 2SC4399-5-TL-E 1037155-2SC4399-5-TL-E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037155-2SC4399-5-TL -E Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 20 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037155-2SC4399-5-TL-E
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC4399-5-TL-E 1037155-2SC4399-5-TL-E
Product Name 20V 0.03A 150mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4399-5-TL-E
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data