Win Source Part Number: 987831-2SC4363-AC
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-2SC4363-AC,ONSO
RoHS Status: Not applicable
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
SMALL SIGNAL BIPOLAR TRANSTR NPN
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 987831-2SC4363-AC | 2SC4363-AC | 2SC4363-AC |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 |