onsemi 400V 4A Bipolar Transistor 2SC4219M

Description
Trans GP BJT NPN 400V 4A 3-Pin (3+Tab) TO-220MF Product overview: 2SC4219M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4219M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 4A 3-Pin (3+Tab) TO-220MF Product overview: 2SC4219M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4219M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 4A Bipolar Transistor
276-2SC4219M
400V 4A Bipolar Transistor 276-2SC4219M
Trans GP BJT NPN 400V 4A 3-Pin (3+Tab) TO-220MF Product overview: 2SC4219M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4219M can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 4A 3-Pin (3+Tab) TO-220MF Product overview: 2SC4219M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4219M can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156361-2SC4219M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156361-2SC4219M
Discrete Semiconductor Products 156361-2SC4219M
Manufacturer: ON Semiconductor Win Source Part Number: 156361-2SC4219M Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4219M Introduction Date: August 02, 2004 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 156361-2SC4219M
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4219M
Introduction Date: August 02, 2004
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4219M 156361-2SC4219M
Product Name 400V 4A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data