onsemi 0.2A 300V Bipolar Transistor 2SC4217E

Description
0.2A, 300V, NPN, Si, POWER TRANSISTOR, TO-126ML, 3 PIN Product overview: 2SC4217E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4217E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.2A, 300V, NPN, Si, POWER TRANSISTOR, TO-126ML, 3 PIN Product overview: 2SC4217E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4217E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.2A 300V Bipolar Transistor - 276-2SC4217E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 300V Bipolar Transistor
276-2SC4217E
0.2A 300V Bipolar Transistor 276-2SC4217E
0.2A, 300V, NPN, Si, POWER TRANSISTOR, TO-126ML, 3 PIN Product overview: 2SC4217E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4217E can be used for catalog matching and distributor lookup.

0.2A, 300V, NPN, Si, POWER TRANSISTOR, TO-126ML, 3 PIN Product overview: 2SC4217E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 300V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4217E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 156359-2SC4217E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156359-2SC4217E
Discrete Semiconductor Products 156359-2SC4217E
Manufacturer: ON Semiconductor Win Source Part Number: 156359-2SC4217E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4217-E Alternative Parts (Cross-Reference): 2SC3209-A; 2SC3209L-A; 2SC3209K-A; 2SC3209K; Introduction Date: April 19, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 156359-2SC4217E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4217-E
Alternative Parts (Cross-Reference): 2SC3209-A; 2SC3209L-A; 2SC3209K-A; 2SC3209K;
Introduction Date: April 19, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4217E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4217E
POWER BIPOLAR TRANSISTOR NPN

POWER BIPOLAR TRANSISTOR NPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4217E 156359-2SC4217E 2SC4217E
Product Name 0.2A 300V Bipolar Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3
Unlock Full Specs
to access all available technical data