onsemi 50V 0.15A Bipolar Transistor 2SC4211-6-TL-E

Description
TRANS NPN 50V 0.15A MCP Product overview: 2SC4211-6-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4211-6-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 0.15A MCP Product overview: 2SC4211-6-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4211-6-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC4211-6-TL-E
50V 0.15A Bipolar Transistor 276-2SC4211-6-TL-E
TRANS NPN 50V 0.15A MCP Product overview: 2SC4211-6-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4211-6-TL-E can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.15A MCP Product overview: 2SC4211-6-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4211-6-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4211-6-TL-E - 101144-2SC4211-6-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4211-6-TL-E
101144-2SC4211-6-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SC4211-6-TL-E 101144-2SC4211-6-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 101144-2SC4211-6-TL- E Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Case / Package: MCP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101144-2SC4211-6-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Case / Package: MCP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
 - 2SC4211-6-TL-E - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Planar Silicon Transistor

NPN Epitaxial Planar Silicon Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC4211-6-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4211-6-TL-E-ND
Single Bipolar Transistors 2SC4211-6-TL-E-ND
Bipolar (BJT) Transistor Surface Mount MCP

Bipolar (BJT) Transistor Surface Mount MCP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey
Product Category Bipolar RF Transistors Transistors RF Transistors Transistors
Product Number 276-2SC4211-6-TL-E 101144-2SC4211-6-TL-E 2SC4211-6-TL-E 2SC4211-6-TL-E-ND
Product Name 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC4211-6-TL-E Single Bipolar Transistors
Package Type Tape & Reel (TR) SOT3; SOT323; MCP SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A Bipolar Transistor - 283-BC848BWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape and Reel
Packing Method Tape and Reel
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BW/DG/B4X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 1220645 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details