Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037136-2SC4163
Length: 31.75 mm
Mounting: SMD (SMT)
Height: 6.35 mm
Weight: 4.535924 g
Width: 12.7 mm
Categories: OEM Parts(0-9)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037136-2SC4163 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC4163 |